ASTM International - ASTM F985-00

Standard Specification for Panama Canal Pilot Platform

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2000
Status: inactive
Page Count: 8
ICS Code (Hulls and their structure elements): 47.020.10
scope:

1.1 This specification provides design and construction details for Panama Canal pilot platforms.

1.2 Platforms shall be placed aboard the vessel in accordance with the requirements of the Panama Canal Commission and Title 35 of the Code of Federal Regulations.

1.3 The values stated in metric units are to be regarded as the standard.

Document History

July 1, 2023
Standard Specification for Pilot Platform
1.1 This specification covers design and construction details for pilot platforms. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in...
April 1, 2018
Standard Specification for Pilot Platform
1.1 This specification provides design and construction details for pilot platforms. 1.2 The values stated in metric units are to be regarded as the standard. 1.3 This international standard was...
October 1, 2012
Standard Specification for Panama Canal Pilot Platform
1.1 This specification provides design and construction details for Panama Canal pilot platforms. 1.2 Platforms shall be placed aboard the vessel in accordance with the requirements of the Panama...
May 1, 2006
Standard Specification for Panama Canal Pilot Platform
This specification provides design and construction details for Panama Canal pilot platforms placed aboard the vessel. Platforms shall conform to the requirements of the Panama Canal Commission and...
ASTM F985-00
February 10, 2000
Standard Specification for Panama Canal Pilot Platform
1.1 This specification provides design and construction details for Panama Canal pilot platforms. 1.2 Platforms shall be placed aboard the vessel in accordance with the requirements of the Panama...
Advertisement