ASTM International - ASTM F2876-10(2015)
Standard Practice for Thermal Rating and Installation of Internal Combustion Engine Packages for use in Hazardous Locations in Marine Applications
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
1.1 This practice covers the method of testing, rating and installation of internal combustion engine packages for use in hazardous areas in marine applications. The thermal rating of the engine is determined by the actual readings of engine and exhaust system temperatures within hazardous areas, as defined by references in 2.2 and 2.3of this practice, or as designated by the authority having jurisdiction, or both. The goal of this practice is to thermally rate engine packages, and provide additional installation recommendations, in order to reduce the risk of igniting the ignitable mixtures that may be present within the hazardous areas of marine vessels.
1.2 Only a marine engine suitable for the service, designed and constructed in conformance with the requirements of 3.1.2, is considered.
1.3 The system of units in this practice shall be SI (metric) form, along with the standard (English) system equivalent placed in parentheses, for example, 20°C (68°F).
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice covers methods of testing, rating, and installation of internal combustion engine packages used in hazardous areas in marine applications. The purpose of this practice is to... View More
Document History