ASTM International - ASTM F987-93
Standard Specification for Portable Intermediate Flush Deck Stanchion
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
1.1 This specification covers the design, construction, and installation of intermediate portable flush deck stanchions.
1.2 Stanchions shall be used on interior and exterior decks, to provide temporary protection to minimize the danger of personnel falling overboard or to a lower level in the ship in areas where the installation of a fixed system would interfere with vessel operations.
1.3 Stanchions may be used with 3/8-in. (9.5-mm) galvanized close link chain or wire rope lifelines 9/16-in. (14-mm) top course, 7/16-in. (11-mm) lower courses.
1.4 This standard covers only the stanchions and does not cover requirements for the chain or wire rope lines to be supported by the stanchion.
1.5 The values stated in inch-pound units are to be regarded as the standard.
Document History