ASTM International - ASTM D4080-15
Standard Specification for Trichloroethylene, Technical and Vapor-Degreasing Grade
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Halogenated hydrocarbons): | 71.080.20 |
scope:
1.1 This specification covers technical and vapor degreasing grade trichloroethylene.
Note 1: Guide D3844, Practice D4276, and MNL22 provide additional important information on vapor degreasing and solvent properties.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers technical and vapor degreasing grade trichloroethylene. Technical and vapor degreasing grade trichloroethylene shall conform to the requirements prescribed. Specific... View More
Document History