ASTM International - ASTM B360-15
Standard Specification for Hard-Drawn Copper Capillary Tube for Restrictor Applications
| Organization: | ASTM International |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification establishes the requirements for hard-drawn, seamless capillary tube made from Copper Alloy UNS Nos. C10800, C12000, or C12200.
1.2 This tube is commonly supplied in straight lengths intended for restrictor applications such as metering lines for liquids and gases where close control over smoothness and diameter of the bore is required to insure uniform flow characteristics between tubes.
1.3 Units-The values stated in inch pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History