ASTM International - ASTM F1006-86(1997)

Standard Specification for Entrainment Separators for Use in Marine Piping Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 3
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification provides the minimum requirements for the pressure-temperature rating, testing, and making of pressure containing vessels for entrainment separators.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2022
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
1.1 This specification covers the minimum requirements for the pressure-temperature rating, testing, and making of pressure-containing vessels for entrainment separators. 1.2 The values stated in...
September 1, 2018
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
1.1 This specification covers the minimum requirements for the pressure-temperature rating, testing, and making of pressure-containing vessels for entrainment separators. 1.2 The values stated in...
November 1, 2008
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
This specification covers the minimum requirements for the pressure-temperature rating, testing, and making of pressure-containing vessels for entrainment separators. Entrainment separators covered...
November 1, 2008
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
1.1 This specification covers the minimum requirements for the pressure-temperature rating, testing, and making of pressure-containing vessels for entrainment separators. 1.2 The values stated in...
May 1, 2004
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
This specification covers the minimum requirements for the pressure-temperature rating, testing, and making of pressure-containing vessels for entrainment separators. Entrainment separators covered...
ASTM F1006-86(1997)
January 1, 1997
Standard Specification for Entrainment Separators for Use in Marine Piping Applications
1.1 This specification provides the minimum requirements for the pressure-temperature rating, testing, and making of pressure containing vessels for entrainment separators. 1.2 The values stated in...
January 1, 1986
Standard Specififcation for Entrainment Separators for Use in Marine Piping Applications
A description is not available for this item.
Advertisement