ASTM International - ASTM D7465/D7465M-15e1

Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 5
ICS Code (Geotextiles): 59.080.70
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and property limits used to characterize the sheet are values to ensure minimum quality for the intended use. The vulcanized rubber sheet may be non-reinforced, fabric or scrim reinforced.

1.2 In place geomembrane design criteria, such as field seaming strength, and material compatibility, among others, are factors that must be considered but are beyond the scope of this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and...
Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and...
ASTM D7465/D7465M-15e1
May 1, 2015
Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and...
May 1, 2015
Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and...
Advertisement