ASTM International - ASTM C1587/C1587M-15

Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2015
Status: inactive
Page Count: 3
ICS Code (Construction materials in general): 91.100.01
significance And Use:

4.1 Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This standard is intended to standardize the preparation of such... View More

scope:

1.1 The purpose of this practice is to standardize the preparation of manufactured masonry units and masonry specimens extracted from the field for compressive and flexural bond strength testing in a laboratory environment.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The inch-pound units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2021
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
4.1 Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This standard is intended to standardize the preparation of such units...
February 1, 2021
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
4.1 Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This standard is intended to standardize the preparation of such units...
ASTM C1587/C1587M-15
July 1, 2015
Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
4.1 Masonry units and masonry specimens are sometimes removed as part of an assessment of the condition of masonry construction. This standard is intended to standardize the preparation of such units...
Advertisement