ASTM International - ASTM C1455-14e1
Standard Test Method for Nondestructive Assay of Special Nuclear Material Holdup Using Gamma-Ray Spectroscopic Methods
| Organization: | ASTM International |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
significance And Use:
5.1 Measurement results from this test method assists in demonstrating regulatory compliance in such areas as safeguards SNM inventory control, criticality control, waste disposal, and... View More
scope:
1.1 This test method describes gamma-ray methods used to nondestructively measure the quantity of 235U or 239Pu present as holdup in nuclear facilities. Holdup may occur in any facility where nuclear material is processed, in process equipment, in exhaust ventilation systems and in building walls and floors.
1.2 This test method includes information useful for management, planning, selection of equipment, consideration of interferences, measurement program definition, and the utilization of resources (1, 2, 3, 4) .2
1.3 The measurement of nuclear material hold up in process equipment requires a scientific knowledge of radiation sources and detectors, transmission of radiation, calibration, facility operations and uncertainty analysis. It is subject to the constraints of the facility, management, budget, and schedule; plus health and safety requirements. The measurement process includes defining measurement uncertainties and is sensitive to the form and distribution of the material, various backgrounds, and interferences. The work includes investigation of material distributions within a facility, which could include potentially large holdup surface areas. Nuclear material held up in pipes, ductwork, gloveboxes, and heavy equipment, is usually distributed in a diffuse and irregular manner. It is difficult to define the measurement geometry, to identify the form of the material, and to measure it without interference from adjacent sources of radiation.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History