ASTM International - ASTM D7620-10(2015)

Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2015
Status: inactive
Page Count: 5
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 Some process catalysts used in refining can be poisoned when trace amounts of sulfur bearing materials are contained in the feedstocks. There are also government regulations as to how much... View More

scope:

1.1 This test method covers the determination of total sulfur in liquid hydrocarbon based fuel with a final boiling point of up to 450 °C. It is applicable to analysis of natural, processed and final product materials containing sulfur in the range of 4.0 mg/kg to 830 mg/kg (see Note 1).

Note 1: For liquid hydrocarbons containing less than 4.0 mg/kg total sulfur or more than 830 mg/kg total sulfur, Test Method D5453 may be more appropriate.

1.2 This test method is applicable for total sulfur determination in liquid hydrocarbons containing less than 0.35 % (m/m) halogen(s).

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 4.1, 8.3, and Section 9.

Document History

May 1, 2020
Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection
1.1 This test method covers the determination of total sulfur in liquid hydrocarbon based fuel with a final boiling point of up to 450 °C. It is applicable to analysis of natural, processed and final...
ASTM D7620-10(2015)
July 1, 2015
Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection
1.1 This test method covers the determination of total sulfur in liquid hydrocarbon based fuel with a final boiling point of up to 450 °C. It is applicable to analysis of natural, processed and final...
September 1, 2010
Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection
1.1 This test method covers the determination of total sulfur in liquid hydrocarbon based fuel with a final boiling point of up to 450°C. It is applicable to analysis of natural, processed and final...
Advertisement