ASTM International - ASTM D98-15

Standard Specification for Calcium Chloride

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 3
ICS Code (Salts): 71.060.50
scope:

1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration of the set of concrete, and as a desiccant.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 For purposes of determining conformance to this specification, values for chemical analysis shall be rounded to the nearest 0.1 %, and values for grading shall be rounded to the nearest 1 %, in accordance with the rounding method in Practice E29.

1.4 The text of this standard references notes and footnotes, which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

abstract:

This specification covers technical grade calcium chloride typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration of... View More

Document History

November 1, 2021
Standard Specification for Calcium Chloride
1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration...
ASTM D98-15
June 1, 2015
Standard Specification for Calcium Chloride
1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration...
December 15, 2013
Standard Specification for Calcium Chloride
1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration...
September 1, 2005
Standard Specification for Calcium Chloride
1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration...
June 10, 1998
Standard Specification for Calcium Chloride
1.1 This specification covers calcium chloride, technical grade, typically used for, but not limited to, dust control, stabilization, ice/snow removal, other road-conditioning purposes, acceleration...
Advertisement