ASTM International - ASTM F2271-11(2015)

Standard Specification for Paintball Marker Barrel Blocking Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: inactive
Page Count: 3
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device intact.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

April 1, 2023
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
December 1, 2019
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
ASTM F2271-11(2015)
April 1, 2015
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
March 1, 2011
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
July 1, 2010
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
June 10, 2003
Standard Specification for Paintball Marker Barrel Blocking Devices
1.1 This specification covers paintball barrel blocking devices that may be inserted or otherwise function to prevent a paintball from leaving the muzzle or the confines of the barrel blocking device...
Advertisement