ASTM International - ASTM C610-15
Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers molded expanded perlite block, fittings, and pipe thermal insulation intended for use on surfaces with temperatures between 80 to 1200°F (27 to 649°C).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers molded expanded perlite block, fittings, and pipe thermal insulation intended for use on surfaces with temperatures of certain range. The insulation shall not have... View More
Document History