ASTM International - ASTM E2603-15
Standard Practice for Calibration of Fixed-Cell Differential Scanning Calorimeters
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Heat. Calorimetry): | 17.200.10 |
significance And Use:
5.1 Fixed-cell differential scanning calorimeters are used to determine the transition temperatures and energetics of materials in solution. For this information to be accepted with confidence in... View More
scope:
1.1 This practice covers the calibration of fixed-cell differential scanning calorimeters over the temperature range from -10 to +120°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
Document History