ASTM International - ASTM E702-85(2015)

Standard Specification for Municipal Ferrous Scrap

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 2
ICS Code (Solid wastes): 13.030.10
scope:

1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows:

1.1.1 Copper industry (precipitation process),

1.1.2 Iron and steel foundries,

1.1.3 Iron and steel production,

1.1.4 Detinning industry, and

1.1.5 Ferroalloy industry.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 Questions concerning material rejection, downgrading, and retesting based on failure to meet the requirements of this specification shall be dealt with through contractual arrangements between the purchaser and the supplier.

abstract:

This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows: copper industry, iIron and steel... View More

Document History

May 1, 2021
Standard Specification for Municipal Ferrous Scrap
1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows: 1.1.1 Copper industry (precipitation...
ASTM E702-85(2015)
September 1, 2015
Standard Specification for Municipal Ferrous Scrap
1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows: 1.1.1 Copper industry (precipitation...
January 1, 2010
Standard Specification for Municipal Ferrous Scrap
1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows: 1.1.1 Copper industry (precipitation...
February 1, 2005
Standard Specification for Municipal Ferrous Scrap
1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that are intended for use by such industries listed as follows: 1.1.1 Copper industry (precipitation...
September 10, 1999
Standard Specification for Municipal Ferrous Scrap
1.1 This specification covers the chemical and physical requirements of municipal ferrous scrap that is intended for use by such industries listed as follows: 1.1.1 Copper industry (precipitation...
Advertisement