ASTM International - ASTM F2642-08(2015)

Standard Consumer Safety Specification for Safety Instructions and Labeling for Recreational Powered Scooters and Pocket Bikes (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 3
ICS Code (Motorcycles and mopeds): 43.140
scope:

1.1 This consumer safety specification includes requirements for safe-use instructions and labeling to minimize the hazards to users of recreational powered scooters and pocket bikes. This specification is intended to cover safety instructions, labeling, and maintenance for products for:

1.1.1 Children age eight to twelve for units limited to speeds 16 km/h (10 miles/h) or less, and

1.1.2 Children age 13 and above for fast-moving units capable of achieving speeds of >16 km/h (>10 miles/h).

1.2 This specification is intended to reduce hazards, other than those inherent to the users of these units during normal intended use and within manufacturers' safety guidelines.

1.3 This specification is not intended for non powered scooters (Consumer Safety Specification F2264), battery powered ride-on toys (Consumer Safety Specification F963), motorcycles, skateboards, all terrain vehicles (ATVs), go-karts (Practice F2007), fun-karts (Safety Guide F1928), snowmobiles, motorized trail bikes, lawn mowers, or motorized wheelchairs including mobility scooters.

1.4 This specification is not intended for units designed for "Adult Use Only" and that are prominently labeled and marked as such.

1.5 This specification is not intended for units designed or licensed for roadway use or regulated by transportation regulations (that is, Department of Transportation (DOT) or state).

1.6 The values given in SI units are to be considered as the standard. The values given in parentheses are for information only.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This consumer safety specification includes requirements for safety instructions and labeling for recreational powered scooters and pocket bikes. Safety instructions shall be included with each... View More

Document History

ASTM F2642-08(2015)
June 1, 2015
Standard Consumer Safety Specification for Safety Instructions and Labeling for Recreational Powered Scooters and Pocket Bikes (Withdrawn 2023)
1.1 This consumer safety specification includes requirements for safe-use instructions and labeling to minimize the hazards to users of recreational powered scooters and pocket bikes. This...
August 1, 2008
Standard Consumer Safety Specification for Safety Instructions and Labeling for Recreational Powered Scooters and Pocket Bikes
1.1 This consumer safety specification includes requirements for safe-use instructions and labeling to minimize the hazards to users of recreational powered scooters and pocket bikes. This...
Advertisement