ASTM International - ASTM D7969-15

Standard Specification for Gravity Convection and Forced Ventilation Ovens

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2015
Status: inactive
Page Count: 4
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

1.1 This specification covers the performance requirements for general purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume.

1.2 It is applicable to gravity convection ovens designed to operate over all or part of the temperature range from 20°C above ambient room temperature to 200°C.

1.3 It is applicable to forced ventilation ovens designed to operate over all or part of the temperature range from 20°C above ambient room temperature to 500°C.

1.4 This specification does not include safety requirements that are essential for ovens used in the presence of combustible materials.

1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for reference only and may be approximate.

1.5.1 The SI base unit of the expression of temperature is Kelvin (K), the unit of measure used in this specification is Celsius (°C) and has been derived mathematically.

1.6 Calibration ovens to this standard are necessary to assure their operative performance under typical conditions of use and shall be performed periodically, either according to the manufacturer's recommendations, the quality requirements of the end user, their customers, or suppliers.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2024
Standard Specification for Gravity Convection and Forced Ventilation Ovens
1.1 This specification covers the performance requirements for general purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. 1.2 It...
January 1, 2016
Standard Specification for Gravity Convection and Forced Ventilation Ovens
1.1 This specification covers the performance requirements for general purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. 1.2 It...
ASTM D7969-15
July 1, 2015
Standard Specification for Gravity Convection and Forced Ventilation Ovens
1.1 This specification covers the performance requirements for general purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. 1.2 It...
Advertisement