ASTM International - ASTM D4005-92(2015)
Standard Test Method for Plastic-Coated Fabrics—Completeness of Fusion of PVC Dispersion Coatings
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Coated fabrics): | 59.080.40 |
significance And Use:
3.1 Poly(vinyl chloride) (PVC) is applied to coated fabrics as a dispersion of PVC particles in a liquid vehicle. During the processing of the fabric the PVC is fused or melted to produce a... View More
scope:
1.1 This test method describes a simple procedure to determine the completeness of fusion of poly(vinyl chloride) (PVC) dispersion coatings on fabric. This test applies primarily to coatings with a mechanical bond and does not include tie coating.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History