ASTM International - ASTM B236-07(2015)
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars)
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1.
(A) For purposes of determining conformance with this specification, each value for tensile strength and yield strength shall be rounded to the nearest 0.1 ksi in accordance with the rounding method of Practice E29.(B) See Annex A1.
1.2 Aluminum and temper designations are in accordance with ANSI H35.1/H35.1(M). The equivalent Unified Numbering System designation is A91350 in accordance with Practice E527.
Note 1: For Alloy 6101 bus conductors, refer to Specification B317/B317M.
Note 2: Prior to 1975, Aluminum 1350 was designated as EC aluminum.
1.3 A complete metric companion to Specification B236 has been developed-B236M; therefore, no metric equivalents appear in this specification.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
abstract:
This specification covers Aluminum 1350 bar for electric conductors in the tempers. The tempers are designated as H12, H112, and H111. The products covered by this specification shall be produced... View More
Document History