ASTM International - ASTM D8002-15

Standard Test Method for Modified Fouling Index (MFI-0.45) of Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 2015
Status: inactive
Page Count: 4
significance And Use:

5.1 This test method is an alternative for the silt density index (SDI) method (Test Method D4189) with the aim to overcome inaccuracies related to a nonlinear relation with the fouling potential... View More

scope:

1.1 This test method covers the determination of the modified fouling index (MFI) of water measured at constant pressure. This test can be used to indicate the fouling potential of reverse osmosis/nanofiltration (RO/NF) feed water due particulate matter and is applicable to low and high turbidity waters. Since the size, shape, and nature of particulate matter in water may vary, this test method is not an absolute measurement of the quantity of particulate matter.

1.2 This test method is not applicable for reagent-grade water Types I, II, and III of Specification D1193 or effluents from most reverse osmosis and ultra-filtration systems.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Test Method for Modified Fouling Index (MFI-0.45) of Water
1.1 This test method covers the determination of the modified fouling index (MFI) of water measured at constant pressure. This test can be used to indicate the fouling potential of reverse...
ASTM D8002-15
July 15, 2015
Standard Test Method for Modified Fouling Index (MFI-0.45) of Water
1.1 This test method covers the determination of the modified fouling index (MFI) of water measured at constant pressure. This test can be used to indicate the fouling potential of reverse...
July 15, 2015
Standard Test Method for Modified Fouling Index (MFI-0.45) of Water (Withdrawn 2024)
1.1 This test method covers the determination of the modified fouling index (MFI) of water measured at constant pressure. This test can be used to indicate the fouling potential of reverse...
Advertisement