ASTM International - ASTM A335/A335M-15a

Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 10
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending, flanging (vanstoning), and similar forming operations, and for fusion welding. Selection will depend upon design, service conditions, mechanical properties, and high-temperature characteristics.

1.2 Several grades of ferritic steels (see Note 1) are covered. Their compositions are given in Table 1.

Note 1: Ferritic steels in this specification are defined as low- and intermediate-alloy steels containing up to and including 10 % chromium.

(A) New designation established in accordance with Practice E527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).(B) Grade P 5c shall have a titanium content of not less than 4 times the carbon content and not more than 0.70 %; or a columbium content of 8 to 10 times the carbon content.(C) Alternatively, in lieu of this ratio minimum, the material shall have a minimum hardness of 275 HV in the hardened condition, defined as after austenitizing and cooling to room temperature but prior to tempering. Hardness testing shall be performed at mid-thickness of the product. Hardness test frequency shall be two samples of product per heat treatment lot and the hardness testing results shall be reported on the material test report.

1.3 Supplementary requirements (S1 to S8) of an optional nature are provided. Supplementary requirements S1 through S6 call for additional tests to be made, and when desired, shall be so stated in the order together with the number of such tests required.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Note 2: The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

abstract:

This specification covers seamless ferritic alloy-steel pipe for high-temperature service. The pipe shall be suitable for bending, flanging (vanstoning), and similar forming operations, and for... View More

Document History

April 1, 2026
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
October 15, 2024
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
August 15, 2024
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
April 1, 2024
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
May 1, 2023
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
November 1, 2022
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
November 1, 2021
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
March 1, 2021
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
September 1, 2019
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
March 1, 2019
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
November 1, 2018
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
September 1, 2018
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
March 1, 2018
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
ASTM A335/A335M-15a
September 1, 2015
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
May 1, 2015
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification2 covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for...
October 1, 2011
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
November 1, 2010
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
May 1, 2010
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
April 1, 2010
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
December 1, 2009
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
October 1, 2009
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
May 1, 2006
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal wall and minimum wall seamless ferritic alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending,...
May 1, 2005
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal (average) wall seamless alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending, flanging...
March 1, 2005
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal (average) wall seamless alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending, flanging...
April 10, 2003
Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
1.1 This specification covers nominal (average) wall seamless alloy-steel pipe intended for high-temperature service. Pipe ordered to this specification shall be suitable for bending, flanging...
Advertisement