ASTM International - ASTM D5053-03(2015)
Standard Test Method for Colorfastness of Crocking of Leather
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Leather and furs): | 59.140.30 |
significance And Use:
5.1 This test method is intended for use on any type of leather.
scope:
1.1 This test method covers the determination of the degree of color that may be transferred from leather to other surfaces by rubbing under wet (damp) or dry conditions, or both. This test method does not apply to wet blue.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History