ASTM International - ASTM C520-15

Standard Test Methods for Density of Granular Loose Fill Insulations

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
significance And Use:

4.1 Method A will be used primarily as a manufacturing quality control and field test method without the need for conditioning. For more accurate research purposes, conditioning shall be... View More

scope:

1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They are used for other insulation materials with similar flow and settling properties.

1.2 Method A shall be used to determine bulk density.

1.3 Method B shall be used to determine design density and, with Method A, is used to calculate percent loss of volume due to settling.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2020
Standard Test Methods for Density of Granular Loose Fill Insulations
1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They are used for other insulation materials with similar flow and settling...
ASTM C520-15
October 1, 2015
Standard Test Methods for Density of Granular Loose Fill Insulations
1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They are used for other insulation materials with similar flow and settling...
November 1, 2010
Standard Test Methods for Density of Granular Loose Fill Insulations
1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They are used for other insulation materials with similar flow and settling...
April 1, 2004
Standard Test Methods for Density of Granular Loose Fill Insulations
1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They may be used for other insulation materials with similar flow and settling...
August 10, 1998
Standard Test Methods for Density of Granular Loose Fill Insulations
1.1 These test methods are applicable to granular loose fill insulation materials such as vermiculite and perlite. They may be used for other insulation materials with similar flow and settling...
Advertisement