ASTM International - ASTM C974-87(2015)
Standard Practice for Preparing Test Specimens from Basic Refractory Castable Products by Casting
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
2.1 This practice defines a procedure that ensures consistent preparation of specimens for product testing and evaluation.
2.2 This practice can be used in the laboratories of producers,... View More
scope:
1.1 This practice covers a procedure for preparing test specimens from a basic refractory castable by casting prepared material in a mold. Specimens prepared in accordance with this procedure are intended for use in ASTM test methods.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History