ASTM International - ASTM D4267-07(2015)
Standard Specification for Labels for Small-Volume (100 mL or Less) Parenteral Drug Containers (Withdrawn 2022)
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
significance And Use:
5.1 Medication errors by users sometimes occur due to difficulty in reading or understanding drug container labels. The objective of this specification is to facilitate correct drug product... View More
scope:
1.1 This specification covers the orientation, the size of type used, and the contrast of the copy with the label background on immediate drug containers having a volume of 100 mL or less.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the requirements for labels used for small-volume parenteral drug containers, in particular, the orientation, the size of type used, and the contrast of the copy with the... View More
Document History