ASTM International - ASTM D8000-15

Standard Practice for Flow Conditioning of Natural Gas and Liquids

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2015
Status: inactive
Page Count: 16
ICS Code (Flow in closed conduits): 17.120.10
significance And Use:

4.1 Flow conditioners are used for the conditioning of the turbulent flow profile of gases or liquids to reduce the ADD (velocity profile distortion) DEL (turbulence), swirl, or irregularities... View More

scope:

1.1 This practice covers flow conditioners that produce a fully developed flow profile for liquid and gas phase fluid flow for circular duct sizes 1- to 60-in. (25.4- to 1525-mm) diameter and Reynolds Number (Re) ranges from transition (100) to 100 000 000. These flow conditioners can be used for any type of flow meter or development of a fully developed flow profile for other uses.

1.2 The central single-hole configuration that is derived using fundamental screen theory is referenced as the flow conditioner described herein.

1.3 Piping lengths upstream and downstream of a flow conditioner are considered a critical component of a flow conditioner and constitute the complete flow conditioner system.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Practice for Flow Conditioning of Natural Gas and Liquids
1.1 This practice covers flow conditioners that produce a fully developed flow profile for liquid and gas phase fluid flow for circular duct sizes 1- to 60-in. (25.4- to 1525-mm) diameter and...
ASTM D8000-15
September 15, 2015
Standard Practice for Flow Conditioning of Natural Gas and Liquids
1.1 This practice covers flow conditioners that produce a fully developed flow profile for liquid and gas phase fluid flow for circular duct sizes 1- to 60-in. (25.4- to 1525-mm) diameter and...
Advertisement