ASTM International - ASTM D7592-15

Standard Specification for Specification for Grade 94 Unleaded Aviation Gasoline Certification and Test Fuel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 7
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies.

1.2 This specification defines a specific type of aviation gasoline that contains no lead. It does not include all gasolines satisfactory for reciprocating aviation engines. Certain equipment or conditions of use may permit a wider, or require a narrower, range of characteristics than is shown by this specification.

1.3 This specification, unless otherwise provided, prescribes the required properties of unleaded aviation gasoline at the time and place of delivery.

1.4 The current purpose for the fuel specified herein is for certification and testing of an engine and engine components.

1.5 The UL94 standard is to be used for engine calibration and FAA certification.

1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. It defines a specific type of... View More

Document History

October 1, 2015
Standard Specification for Specification for Grade 94 Unleaded Aviation Gasoline Certification and Test Fuel (Withdrawn 2016)
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
ASTM D7592-15
June 1, 2015
Standard Specification for Specification for Grade 94 Unleaded Aviation Gasoline Certification and Test Fuel
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
May 1, 2014
Standard Specification for Specification for Grade 94 Unleaded Aviation Gasoline Certification and Test Fuel
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
October 1, 2010
Standard Specification for Specification for Grade 94 Unleaded Aviation Gasoline Certification and Test Fuel
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies. 1.2 This specification defines a...
Advertisement