ASTM International - ASTM C188-15

Standard Test Method for Density of Hydraulic Cement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

4.1 This test method provides a procedure for the determination of density of hydraulic cement samples using non-instrumental techniques.

scope:

1.1 This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures.

1.2 The density of hydraulic cement is defined as the mass of a unit volume of the solids.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.2

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic... View More

Document History

May 1, 2026
Standard Test Method for Density and Relative Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
April 1, 2025
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
April 1, 2023
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
December 1, 2017
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
December 15, 2016
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
ASTM C188-15
October 1, 2015
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
July 1, 2014
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
December 1, 2009
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
June 10, 2003
Standard Test Method for Density of Hydraulic Cement
This test method covers the determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. The density of hydraulic...
January 1, 1995
Standard Test Method for Density of Hydraulic Cement
1.1 This test method covers determination of the density of hydraulic cement. Its particular usefulness is in connection with the design and control of concrete mixtures. 1.2 The density of...
Advertisement