ASTM International - ASTM F1088-87(1992)e1

Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 2
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 The specification defines the chemical and crystallographic properties of beta-tricalcium phosphate intended for surgical implantation. It also informs the user that manufacturers and distributors are obligated to meet certain federal requirements.

1.2 It has been found that material meeting this specification engenders an acceptable biocompatible response as defined in Practice F981 (1). Other properties of calcium phosphates such as grain size, density, strength, and resorption rates are dependent upon certain process parameters (2-9).

1.3 This specification excludes tribasic calcium phosphate, whitlockite, alpha-tricalcium phosphate, and hydro-xyapatite.

Document History

April 15, 2023
Standard Specification for Medical-Grade Beta-Tricalcium Phosphate Raw Material for Implantable Medical Devices
1.1 This specification covers chemical and crystallographic requirements for beta-tricalcium phosphate (ß-TCP) raw materials intended for use in medical device applications. For a material to be...
November 15, 2018
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
1.1 This specification covers chemical and crystallographic requirements for beta-tricalcium phosphate (β-TCP) for surgical implant applications. For a material to be identified as medical-grade...
September 1, 2010
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
This specification covers chemical and crystallographic requirements for biocompatible beta-tricalcium phosphate for surgical implant applications. Elemental analysis for calcium and phosphorus will...
May 1, 2004
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
1.1 This specification covers chemical and crystallographic requirements for biocompatible beta-tricalcium phosphate (β-TCP) for surgical implant applications. For a material to be identified as...
May 1, 2004
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
This specification covers chemical and crystallographic requirements for biocompatible beta-tricalcium phosphate for surgical implant applications. Elemental analysis for calcium and phosphorus will...
January 1, 2004
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
1.1 This specification covers material requirements for biocompatible beta tricalcium phosphate (-TCP) for surgical implant applications. For a material to be called beta-tricalcium phosphate, it...
ASTM F1088-87(1992)e1
January 1, 1992
Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
1.1 The specification defines the chemical and crystallographic properties of beta-tricalcium phosphate intended for surgical implantation. It also informs the user that manufacturers and...
Advertisement