ASTM International - ASTM C209-15
Standard Test Methods for Cellulosic Fiber Insulating Board
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Heat recovery. Thermal insulation): | 27.220 |
significance And Use:
4.1 The test methods contained in this document are intended for cellulosic fiber insulating board as described in Specification C208. These test methods examine mechanical, physical and thermal... View More
scope:
1.1 These test methods cover those insulation products in specified Specification C208. The requirements for the products' physical properties are specified in Specification C208. The methods for the general insulation products' physical properties are given as follows:
| Section | |
| Thickness | 7 |
| Size of Finished Board | 8 |
| Thermal Conductivity | 9 |
| Transverse Strength | 10 |
| Deflection at Specified Minimum Load | 11 |
| Tensile Strength Parallel to Surface | 12 |
| Tensile Strength Perpendicular to Surface | 13 |
| Water Absorption | 14 |
| Linear Expansion | 15 |
| Water Vapor Transmission | 16 |
| Flame Spread Index | 17 |
| Moisture Content and Density | 18 |
| Compressive Strength | 19 |
1.2 Reference is provided to an established source for nomenclature and definitions.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 Several of the test methods contained in this document are referenced by material specifications other than cellulosic fiber insulating board. These include mineral fiber, perlite, polyisocyanurate, polystyrene and phenolic materials.
Document History