ASTM International - ASTM F1098-87(1998)

Standard Specification for Envelope Dimensions for Butterfly Valves-NPS 2 to 24

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 2
ICS Code (Globe valves): 23.060.10
scope:

1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive.

1.2 This specification covers conventional and ANSI B16.34 class butterfly valves of both lug and wafer types.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

December 1, 2019
Standard Specification for Envelope Dimensions for Butterfly Valves—NPS 2 to 24
1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification...
May 1, 2015
Standard Specification for Envelope Dimensions for Butterfly Valves—NPS 2 to 24
1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification...
March 1, 2010
Standard Specification for Envelope Dimensions for Butterfly Valves-NPS 2 to 24
1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification...
November 1, 2004
Standard Specification for Envelope Dimensions for Butterfly Valves-NPS 2 to 24
1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification...
ASTM F1098-87(1998)
April 10, 1998
Standard Specification for Envelope Dimensions for Butterfly Valves-NPS 2 to 24
1.1 This specification provides standard dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems in NPS 2 to NPS 24, inclusive. 1.2 This specification...
Advertisement