ASTM International - ASTM D1755-15

Standard Specification for Poly(Vinyl Chloride) Resins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 5
ICS Code (Thermosetting materials): 83.080.10
scope:

1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions. These resins have a nominal specific gravity of 1.4 and a theoretical chlorine content of 56.8 %.

1.2 Two types of resin have been recognized: general purpose (suspension or mass) and dispersion. When mixed with plasticizer, general-purpose resins yield a dry or moist powder while dispersion resins yield a liquid slurry. Since many resins are polymerized to meet special requirements, a system of classification has been provided that permits a wide choice of grades.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: This standard and ISO 1264 - 1980 address the same subject matter, but differ in technical content.

Document History

May 1, 2021
Standard Specification for Poly(Vinyl Chloride) Resins
1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions....
ASTM D1755-15
October 1, 2015
Standard Specification for Poly(Vinyl Chloride) Resins
1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions....
February 1, 2009
Standard Specification for Poly(Vinyl Chloride) Resins
1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions....
June 15, 1992
Standard Specification for Poly(Vinyl Chloride) Resins
1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions....
June 15, 1992
Standard Specification for Poly(Vinyl Chloride) Resins
1.1 This specification covers the establishment of requirements for homopolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions....
Advertisement