ASTM International - ASTM D4177-15a

Standard Practice for Automatic Sampling of Petroleum and Petroleum Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 45
ICS Code (Petroleum products in general): 75.080
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

4.1 Representative samples of petroleum and petroleum products are required for the determination of chemical and physical properties, which are used to establish standard volumes, prices, and... View More

scope:

1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample point into the primary container. This practice also provides additional specific information about sample container selection, preparation, and sample handling. If sampling is for the precise determination of volatility, use Practice D5842 (API MPMS Chapter 8.4) in conjunction with this practice. For sample mixing and handling, refer to Practice D5854 (API MPMS Chapter 8.3). This practice does not cover sampling of electrical insulating oils and hydraulic fluids.

1.2 Table of Contents: 

  Section
INTRODUCTION  
Scope 1
Referenced Documents 2
Terminology 3
Significance and Use 4
PART I-GENERAL  
Representative Sampling Components 5
Design Criteria 6
Automatic Sampling Systems 7
Sampling Location 8
Mixing of the Flowing Stream 9
Proportionality 10
Sample Extractor Grab Volume 11
Containers 12
Sample Handling and Mixing 13
Control Systems 14
Sample System Security 15
System Proving (Performance Acceptance Tests) 16
Performance Monitoring 17
PART II-CRUDE OIL  
Crude Oil 18
PART III-REFINED PRODUCTS  
Refined Products 19
KEYWORDS  
Keywords 20
ANNEXES  
Calculations of the Margin of Error based on Number of Sample Grabs Annex A1
Theoretical Calculations for Selecting the Sampler Probe Location Annex A2
Performance Criteria for Portable Sampling Units Annex A3
Profile Performance Test Annex A4
Sampler Acceptance Test Data Annex A5
APPENDIXES  
Design Data Sheet for Automatic Sampling System Appendix X1
Comparisons of Percent Sediment and Water versus Unloading Time Period Appendix X2

1.3 Units-The values stated in either SI units or US Customary (USC) units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. Except where there is no direct SI equivalent, such as for National Pipe Threads/diameters, or tubing.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
July 1, 2022
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
October 1, 2020
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
October 1, 2016
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
October 1, 2016
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
ASTM D4177-15a
October 1, 2015
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
May 15, 2015
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample...
May 1, 2010
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice covers information for the design, installation, testing, and operation of automated equipment for the extraction of representative samples of petroleum and petroleum products from...
April 10, 2000
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
1.1 This practice covers information for the design, installation, testing, and operation of automated equipment for the extraction of representative samples of petroleum and petroleum products from...
January 1, 1995
Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
A description is not available for this item.
January 1, 1995
Standard Practice for Automatic Sampling of Peroleum and Petroleum Products
A description is not available for this item.
Advertisement