ASTM International - ASTM B230/B230M-99
Standard Specification for Aluminum 1350-H19 Wire for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers aluminum 1350-H19 (extra hard) round wire for electrical purposes.
Note 1-Prior to 1975 aluminum 1350 was designated EC aluminum. Note 2-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to UNS A91350 in accordance with Practice E527. Note 3-For definitions of terms found in this specification relating to uninsulated electrical conductors see Definitions B354. Note 4-A complete metric companion to Specification B230 has been developed-B230M; therefore, no metric equivalents are shown in this specification with the exception of density and resistivity where the metric values are standard.
Document History