ASTM International - ASTM A635/A635M-15

Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils.

1.2 It applies to Specifications A414/A414M, A424/A424M, and A1018/A1018M.

1.3 This material is available only in coils described as follows:

  Size Limits, Coils Only
     
Product Width, in. [mm] Thickness, in. [mm]
     
Strip over 8 to 12, incl
[over 200 through 300]
0.230 to 1.000, incl
[from 6.0 through 25]
Sheet All Widths

A
All Widths

0.230 to 1.000, incl
[from 6.0 through 25]

(A) Hot-rolled heavy thickness sheet in coils less than 12 in. [300 mm] and less in width must have slit edges. Hot-rolled heavy thickness coils 12 in. [300 mm] and wider with mill edge is considered hot-rolled heavy thickness strip.

Note 1: The changes in width limits with the publication of A635/A635M - 06a result in a change in tensile testing direction for material from 0.180 in. [4.5 mm] to 0.230 in. exclusive [6.0 mm exclusive] over 48 in. [1200 mm] wide, as that material is now covered by Specification A568/A568M - 06a. The purchaser is advised to discuss this change with the supplier.

1.4 In case of any conflict in requirements, the requirements of the individual material specification shall prevail over those of this general specification.

1.5 Annex A1 lists permissible variations in dimensions and mass (see Note 2) in SI [metric] units. The values listed are not exact conversions of the values listed in the inch-pound tables, but instead are rounded or rationalized values. Conformance to Annex A1 is mandatory when the "M" specification is used.

Note 2: The term weight is used when inch-pound units are the standard. However, under SI, the preferred term is mass.

1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.7 This specification and the applicable material specifications are expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

abstract:

This specification covers the general requirements for hot-rolled, heavy-thickness, and high-strength low-alloy with improved formability sheet and strip coils. These coils are normally produced... View More

Document History

December 1, 2025
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, A1018/A1018M, and...
September 1, 2025
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, A1018/A1018M, and...
September 1, 2022
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, A1018/A1018M, and...
ASTM A635/A635M-15
November 1, 2015
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, and A1018/A1018M. 1.3 This...
October 1, 2014
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, and A1018/A1018M. 1.3 This...
October 1, 2013
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, and A1018/A1018M. 1.3 This...
November 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specifications A414/A414M, A424/A424M, and A1018/A1018M. 1.3 This...
October 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M . 1.3 This material is available only...
May 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M . 1.3 This material is available only...
November 1, 2008
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Alloy, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M . 1.3 This material is available only...
September 1, 2007
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M. 1.3 This material is available only...
May 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M. 1.3 This material is available only...
March 1, 2006
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M. 1.3 This material is available only...
May 1, 2005
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018M. 1.3 This material is available only...
March 1, 2004
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018. 1.3 This material is available only in...
March 1, 2004
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
1.1 This specification covers the general requirements for hot-rolled, heavy-thickness sheet and strip in coils. 1.2 It applies to Specification A 1018/A 1018. 1.3 This material is available only in...
March 10, 2002
Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Carbon, Commercial Steel, Drawing Steel, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, Hot-Rolled, General Requirements
1.1 This specification covers hot-rolled, heavy-thickness, carbon commercial steel, drawing steel, structural steel, high-strength low-alloy, and high-strength low-alloy with improved formability...
March 10, 2002
Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Carbon, Commercial Steel, Drawing Steel, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, Hot-Rolled, General Requirements
1.1 This specification covers hot-rolled, heavy-thickness, carbon commercial steel, drawing steel, structural steel, high-strength low-alloy, and high-strength low-alloy with improved formability...
March 10, 2002
Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Carbon, Commercial Steel, Drawing Steel, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, Hot-Rolled, General Requirements
1.1 This specification covers hot-rolled, heavy-thickness, carbon commercial steel, drawing steel, structural steel, high-strength low-alloy, and high-strength low-alloy with improved formability...
Advertisement