ASTM International - ASTM F1108-97a
Standard Specification for Ti6Al4V Alloy Castings for Surgical Implants (UNS R56406)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification provides material requirements for titanium-6 aluminum-4 vanadium alloy castings to be used in the manufacture of surgical implants.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
Document History
September 15, 2021
Standard Specification for Titanium-6Aluminum-4Vanadium Alloy Castings for Surgical Implants (UNS R56406)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cast titanium-6aluminum-4vanadium alloy (UNS R56406).
1.2 Units-The values stated in either SI units or...
November 1, 2014
Standard Specification for Titanium-6Aluminum-4Vanadium Alloy Castings for Surgical Implants (UNS R56406)
This specification covers the chemical, mechanical, and metallurgical requirements for cast titanium-6aluminum-4vanadium alloy (UNS R56406). Castings conforming to this specification shall be...
April 1, 2009
Standard Specification for Titanium-6Aluminum-4Vanadium Alloy Castings for Surgical Implants (UNS R56406)
This specification covers the chemical, mechanical, and metallurgical requirements for cast titanium-6aluminum-4vanadium alloy (UNS R56406). Castings conforming to this specification shall be...
April 1, 2004
Standard Specification for Titanium-6Aluminum-4Vanadium Alloy Castings for Surgical Implants (UNS R56406)
This specification covers the chemical, mechanical, and metallurgical requirements for cast titanium-6aluminum-4vanadium alloy (UNS R56406). Castings conforming to this specification shall be...
April 10, 2002
Standard Specification for Titanium-6Aluminum-4Vanadium Alloy Castings for Surgical Implants (UNS R56406)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cast titanium-6aluminum-4vanadium alloy (UNS R56406).
1.2 The values stated in inch-pound units are to be...
ASTM F1108-97a
January 1, 1997
Standard Specification for Ti6Al4V Alloy Castings for Surgical Implants (UNS R56406)
1.1 This specification provides material requirements for titanium-6 aluminum-4 vanadium alloy castings to be used in the manufacture of surgical implants.
1.2 The values stated in inch-pound units...