ASTM International - ASTM A436-84(2015)
Standard Specification for Austenitic Gray Iron Castings
| Organization: | ASTM International |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Irons): | 77.080.10 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed graphite flakes, some carbides, and the presence of sufficient alloy content to produce an austenitic structure.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b, Type 2,... View More
Document History