ASTM International - ASTM A601/A601M-10(2015)

Standard Specification for Electrolytic Manganese Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 2
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers several grades of electrolytic manganese designated as follows:

  Grade
Regular A
Intermediate Hydrogen B
Low Hydrogen C
4.5 % Nitrogen Bearing D
6 % Nitrogen Bearing E
Weld Grade Powder F

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 This specification is expressed in both inch-pound units and in SI units (within the text, the SI units are shown in brackets); however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply.

abstract:

This specification covers electrolytic manganese classified into Grades A (regular), B (intermediate hydrogen), C (low hydrogen), D (4.5% nitrogen bearing), E (6%nitrogen bearing) and F (weld... View More

Document History

September 1, 2025
Standard Specification for Electrolytic Manganese Metal
1.1 This specification covers several grades of electrolytic manganese designated as follows: Grade Regular A Intermediate Hydrogen B Low Hydrogen C 4.5?% Nitrogen Bearing D 6?% Nitrogen...
March 1, 2020
Standard Specification for Electrolytic Manganese Metal
1.1 This specification covers several grades of electrolytic manganese designated as follows: Grade Regular A Intermediate Hydrogen B Low Hydrogen C 4.5?% Nitrogen Bearing D 6?% Nitrogen...
ASTM A601/A601M-10(2015)
November 1, 2015
Standard Specification for Electrolytic Manganese Metal
1.1 This specification covers several grades of electrolytic manganese designated as follows:   Grade Regular A Intermediate Hydrogen B Low Hydrogen C 4.5 % Nitrogen Bearing D 6 % Nitrogen...
October 1, 2010
Standard Specification for Electrolytic Manganese Metal
This specification covers electrolytic manganese classified into Grades A (regular), B (intermediate hydrogen), C (low hydrogen), D (4.5% nitrogen bearing), E (6%nitrogen bearing) and F (weld graded...
Advertisement