ASTM International - ASTM D3423/D3423M-15

Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D5727/D5727M, as a weather protection and aliphatic-solvent-resistant sealer for use on bituminous pavements of airports, parking lots, and driveways.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch, as a weather protection and aliphatic-solvent-resistant sealer for use on bituminous... View More

Document History

Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D5727/D5727M, as a weather protection and...
ASTM D3423/D3423M-15
November 1, 2015
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D5727/D5727M, as a weather protection and...
Standard Practice for Application of Emulsified Coal-Tar Pitch (Mineral Colloid Type)
1.1 This practice covers the application of mineral-colloid-stabilized, emulsified coal-tar pitch meeting the requirements of Specification D3320, as a weather protection and...
Advertisement