ASTM International - ASTM A434/A434M-15

Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars.

1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and cold-finished bars in two strength level classes designated BB and BC. The bars are available in the conditions specified in 4.4 subject to the size limitations shown.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. The steel materials shall be melt processed by using open-heart, basic oxygen, or electric furnace... View More

Document History

October 15, 2024
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
July 1, 2018
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
March 15, 2017
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
ASTM A434/A434M-15
November 1, 2015
Standard Specification for Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered
1.1 This specification covers hot-wrought and cold-finished quenched and tempered alloy steel bars. 1.2 Hot-wrought bars are available in three strength level classes designated BB, BC, and BD, and...
Advertisement