ASTM International - ASTM A421/A421M-15

Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers two types of stress-relieved round high-carbon steel wire commonly used in prestressed concrete construction, as follows:

1.1.1 Type BA wire is used for applications in which cold-end deformation is used for anchoring purposes (Button Anchorage), and

1.1.2 Type WA wire is used for application in which the ends are anchored by wedges, and no cold-end deformation of the wire is involved (Wedge Anchorage).

1.2 A supplementary requirement (S1) is provided for use where low-relaxation wire and relaxation testing for that product is required by the purchaser. The supplementary requirement applies only when specified in the purchase order.

1.3 This specification is applicable for orders in either inch-pounds units (as Specification A421) or in SI units (as Specification A421M).

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.

abstract:

This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction. These two types are the type BA used for... View More

Document History

May 1, 2021
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of stress-relieved round high-carbon steel wire used in prestressed concrete construction, as follows: 1.1.1 Type BA wire is used for applications in which...
ASTM A421/A421M-15
November 1, 2015
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of stress-relieved round high-carbon steel wire commonly used in prestressed concrete construction, as follows: 1.1.1 Type BA wire is used for applications in...
November 1, 2010
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: 1.1.1 Type BA wire is used for...
March 1, 2005
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: 1.1.1 Type BA wire is used for...
September 10, 2002
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: 1.1.1 Type BA wire is used for...
September 10, 1998
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
1.1 This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: 1.1.1 Type BA wire is used for...
Advertisement