ASTM International - ASTM C748-98(2015)

Standard Test Method for Rockwell Hardness of Graphite Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 3
ICS Code (Chemical elements): 71.060.10
significance And Use:

4.1 A Rockwell L scale hardness number is a number derived from the net increase in depth of impression as the load on a 6.3500 mm ± 0.0025 mm diameter steel-ball indenter is increased from a... View More

scope:

1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120.

1.2 Test Methods E18 shall be followed except where otherwise indicated.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Rockwell Hardness of Graphite Materials
1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120. 1.2 Test Methods E18 shall be followed...
ASTM C748-98(2015)
October 1, 2015
Standard Test Method for Rockwell Hardness of Graphite Materials
1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120. 1.2 Test Methods E18 shall be followed...
May 1, 2010
Standard Test Method for Rockwell Hardness of Graphite Materials
1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 mm and a hardness range between 0 and 120. 1.2 Test Methods E18 shall be followed...
May 1, 2005
Standard Test Method for Rockwell Hardness of Graphite Materials
1.1 This test method covers Rockwell L scale hardness testing of graphite materials with grain size less than 0.8 m (0.032 in.) and a hardness range between 0 and 120. 1.2 Test Methods E 18 shall be...
March 10, 1998
Standard Test Method for Rockwell Hardness of Graphite Materials
1.1 This test method covers Rockwell L scale hardness testing of fine-grained graphite materials with grain size less than 0.8 m ( 1/32 in.) and a hardness range between 0 and 120. 1.2 Test Methods...
Advertisement