ASTM International - ASTM G106-89(2015)

Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 11
ICS Code (Chemical analysis): 71.040.40
significance And Use:

5.1 The availability of a standard procedure, standard material, and standard plots should allow the investigator to check his laboratory technique. This practice should lead to electrochemical... View More

scope:

1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this practice provides a standard material, electrolyte, and procedure for collecting electrochemical impedance data at the open circuit or corrosion potential that should reproduce data determined by others at different times and in different laboratories. This practice may not be appropriate for collecting impedance information for all materials or in all environments.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2023
Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements
1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this...
ASTM G106-89(2015)
November 1, 2015
Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements
1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this...
May 1, 2010
Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements
1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this...
November 1, 2004
Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements
1.1 This practice covers an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this...
August 10, 1999
Standard Practice for Verification of Algorithm and Equipment for Electrochemical Impedance Measurements
1.1 This practice describes an experimental procedure which can be used to check one's instrumentation and technique for collecting and presenting electrochemical impedance data. If followed, this...
Advertisement