ASTM International - ASTM F1790-97
Standard Test Method for Measuring Cut Resistance of Materials Used in Protective Clothing
| Organization: | ASTM International |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
1.1 This test method covers the measurement of the cut resistance of a material when mounted on a mandrel and subjected to a cutting edge under a specified load.
1.1.1 This procedure is not valid for high-porosity materials which allow cutting edge contact with the mounting surface prior to cutting, or for materials greater than 3 mm in thickness.
1.2 The values stated in SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History