ASTM International - ASTM A194/A194M-15a

Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 13
ICS Code (Nuts): 21.060.20
scope:

1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic stainless steel nuts in the size range 1/4 in. and M6 nominal and above. These nuts are intended for high-pressure or high-temperature service, or both. Grade substitutions without the purchaser's permission are not allowed.

1.2 Bars from which the nuts are made shall be hot-wrought. The material may be further processed by centerless grinding or by cold drawing. Austenitic stainless steel may be solution annealed or annealed and strain-hardened. When annealed and strain hardened austenitic stainless steel is ordered in accordance with Supplementary Requirement S1, the purchaser should take special care to ensure that 8.2.2, Supplementary Requirement S1, and Appendix X1 are thoroughly understood.

1.3 Supplementary requirements of an optional nature are provided. These shall apply only when specified in the inquiry, contract, and order.

1.4 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable" M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. Within the text, the SI units are shown in brackets.

abstract:

This specification covers a variety of carbon, alloy, and martensitic and austenitic stainless steel nuts. These nuts are intended for high-pressure or high-temperature service, or both. Bars from... View More

Document History

February 1, 2026
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
May 1, 2024
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range?1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
May 1, 2023
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range?1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
November 1, 2022
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range?1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
May 1, 2022
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range?1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
May 15, 2020
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
May 1, 2020
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M12 through M100 nominal. It also covers austenitic...
November 1, 2018
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
September 1, 2017
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
March 15, 2017
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
December 1, 2016
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
May 1, 2016
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
ASTM A194/A194M-15a
November 1, 2015
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
June 1, 2015
Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
November 1, 2014
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
May 1, 2014
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
October 1, 2013
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
November 1, 2012
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification2 covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
May 1, 2012
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
November 1, 2011
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
November 1, 2010
: Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
April 1, 2010
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
May 1, 2009
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
August 1, 2008
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
May 1, 2008
Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range ¼ through 4 in. and metric M6 through M100 nominal. It also covers austenitic...
Advertisement