ASTM International - ASTM A941-15
Standard Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys
| Organization: | ASTM International |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Metallurgy (Vocabularies)): | 01.040.77 |
| ICS Code (Ferroalloys): | 77.100 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
1.1 This standard is a compilation of definitions of terms related to steel, stainless steel, related alloys, and ferroalloys.
1.2 When a term is used in an ASTM document for which Committee A01 is responsible, it is included herein only when judged, after review by Subcommittee A01.92, to be a generally usable term.
1.3 Some definitions include a discussion section, which is a mandatory part of the definition and contains additional information that is relevant to the meaning of the defined term.
1.4 Definitions of terms specific to a particular standard will appear in that standard and will supersede any definitions of identical terms in this standard.