ASTM International - ASTM D4637/D4637M-15

Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property limits used to characterize the sheet are values to ensure minimum quality for the intended use. The sheet may be non-reinforced, fabric- or scrim-reinforced, or fabric-backed vulcanized rubber sheet.

1.2 In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are factors that must be considered but are beyond the scope of this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2021
Standard Specification for EPDM Sheet Used in Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
December 1, 2021
Standard Specification for EPDM Sheet Used in Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
ASTM D4637/D4637M-15
November 1, 2015
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
May 1, 2014
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
April 1, 2013
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
January 1, 2012
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
May 1, 2010
Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
1.1 This specification covers flexible sheet made from ethylene-propylene-diene terpolymer (EPDM) intended for use in single-ply roofing membranes exposed to the weather. The tests and property...
Advertisement