ASTM International - ASTM D7997-15

Standard Practice for Polyurethane Raw Materials: Gel Tests for Polyurethane Non-Foam Formulations

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2015
Status: inactive
Page Count: 7
ICS Code (Thermosetting materials): 83.080.10
significance And Use:

5.1 General Utility: 

5.1.1 This practice is suitable for research, quality control, specification testing and process control.

5.1.2 It is useful to define and verify the reactivity... View More

scope:

1.1 This practice covers procedures for determining the gel times of polyurethane non-foam formulations using commercially available gel test equipment.

1.2 Definitions, terms, and techniques are described along with procedures for calculating sample weights.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

Document History

July 1, 2026
Standard Practice for Polyurethane Raw Materials: Gel Tests for Polyurethane Non-Foam Formulations
5.1 General Utility: 5.1.1 This practice is suitable for research, quality control, specification testing and process control. 5.1.2 It is useful to define and verify the reactivity of non-foam...
January 15, 2021
Standard Practice for Polyurethane Raw Materials: Gel Tests for Polyurethane Non-Foam Formulations
5.1 General Utility: 5.1.1 This practice is suitable for research, quality control, specification testing and process control. 5.1.2 It is useful to define and verify the reactivity of non-foam...
ASTM D7997-15
November 15, 2015
Standard Practice for Polyurethane Raw Materials: Gel Tests for Polyurethane Non-Foam Formulations
5.1 General Utility:  5.1.1 This practice is suitable for research, quality control, specification testing and process control. 5.1.2 It is useful to define and verify the reactivity of non-foam...
Advertisement