ASTM International - ASTM D4810-06(2015)
Standard Test Method for Hydrogen Sulfide in Natural Gas Using Length-of-Stain Detector Tubes
| Organization: | ASTM International |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Natural gas): | 75.060 |
significance And Use:
4.1 The measurement of hydrogen sulfide in natural gas is important because of the gas quality specifications, the corrosive nature of H2S on pipeline materials, and the effects of... View More
scope:
1.1 This test method covers a procedure for a rapid and simple field determination of hydrogen sulfide in natural gas pipelines. Available detector tubes provide a total measuring range of 0.5 ppm by volume up to 40 % by volume, although the majority of applications will be on the lower end of this range (that is, under 120 ppm).
1.2 Typically, sulfur dioxide and mercaptans may cause positive interferences. In some cases, nitrogen dioxide can cause a negative interference. Most detector tubes will have a "precleanse" layer designed to remove certain interferences up to some maximum interferent level. Consult manufacturers' instructions for specific interference information.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History