ASTM International - ASTM F1158-94(2001)

Standard Guide for Inspection and Evaluation of Tampering of Security Seals

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
ICS Code (Home economics in general): 97.020
significance And Use:

If a seal can be opened by any means and successfully reapplied without exhibiting signs indicative of prior attack, the integral quality of the seal is in serious question. This guide allows that... View More

scope:

1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals.

1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use locking devices under this guide. The following procedures shall serve as guidelines for detecting attempts at defeat and reapplication of a security seal.

1.3 This guide is not intended to be fully comprehensive; certain types of security seals, such as labels, have not been addressed to date. Further, it is the responsibility of users of this guide to interpret their specific security needs concerning the use of seals, and to determine the grade of seal appropriate for their particular application. ASTM assumes no responsibility for losses occurring as a result of a defeated seal.

Document History

November 1, 2023
Standard Guide for Inspection and Evaluation of Tampering of Security Seals
1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals. 1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use...
January 1, 2015
Standard Guide for Inspection and Evaluation of Tampering of Security Seals
1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals. 1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use...
October 1, 2008
Standard Guide for Inspection and Evaluation of Tampering of Security Seals
1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals. 1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use...
January 1, 2001
Standard Guide for Inspection and Evaluation of Tampering of Security Seals
1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals. 1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use...
ASTM F1158-94(2001)
January 1, 2001
Standard Guide for Inspection and Evaluation of Tampering of Security Seals
1.1 This guide covers procedures for the inspection and evaluation of tampering of security seals. 1.2 A security seal is a device intended to detect tampering or entry. Evaluate only single use...
Advertisement